The Texas Instruments TLC2272IPW is a high-precision operational amplifier that offers a blend of features making it suitable for a wide range of applications. This advanced LinCMOS™ operational amplifier has been designed with the intent of providing both low power consumption and high performance. It is an excellent choice for battery-powered devices, as well as for applications requiring good accuracy and low power operation.
Key Features
- Dual Operational Amplifier: The TLC2272IPW contains two independent op-amps, which allows for flexible circuit design.
- Low Noise: With a low noise level, it is suitable for audio applications and other sensitive instrumentation.
- High Output Drive Capability: This op-amp can drive capacitive loads and high-impedance lines with ease, making it versatile for various uses.
- Wide Supply Range: It operates from a single supply range of 4.4 V to 16 V or from a dual supply of ±2.2 V to ±8 V, accommodating a diverse set of power requirements.
- Low Power Consumption: The TLC2272IPW offers a balance between performance and power efficiency, with a typical supply current of 2.4 mA.
- Rail-to-Rail Output: The output can swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
Applications
The TLC2272IPW is versatile enough to be used in a myriad of applications, including:
- Portable and battery-powered equipment
- Analog filters
- Data acquisition systems
- Medical instrumentation
- Audio processing
- Sensor signal conditioning
Package and Quality
The TLC2272IPW comes in a TSSOP-8 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance.