EN
  • EN
  • DE

TLC2543IDBRG4HE

Part No TLC2543IDBRG4HE
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12 BIT A/D CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 758894-TLC2543IDBRG4HE
Ultra Librarian 3D Model Ultra Librarian TLC2543IDBRG4HE CAD Model

Description

Texas Instruments TLC2543IDBRG4HE Product Overview

The TLC2543IDBRG4HE is a highly integrated analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding requirements of precision data acquisition systems. This advanced 12-bit ADC features a 24-channel multiplexer, sample-and-hold, and a serial interface, all encapsulated in a compact SSOP (Shrink Small Outline Package) form factor.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring high precision in digital representation of analog signals.
  • Channels: It comes with a versatile 24-channel multiplexer, which allows for a wide range of input options, making it ideal for multi-signal environments.
  • Sampling Rate: With a maximum sampling rate of up to 38 kSPS (kilo-samples per second), the TLC2543IDBRG4HE is capable of handling high-speed data acquisition needs.
  • Interface: The integrated serial interface is SPI-compatible, offering easy connectivity with microcontrollers and digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered and portable applications.
  • Software Programmable: Features such as the gain setting, channel selection, and power-down mode can be controlled via software, providing flexibility and ease of use.

Applications

The TLC2543IDBRG4HE is ideal for a broad range of applications that require high-precision analog-to-digital conversion. It is commonly used in:

  • Data loggers and instrumentation
  • Industrial control systems
  • Battery-operated equipment
  • Medical devices and diagnostics
  • Environmental monitoring systems

Reliability and Quality

As with all Texas Instruments products, the TLC2543IDBRG4HE is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. It operates over an extended temperature range, making it suitable for industrial and automotive environments where robustness is essential.

In summary, the TLC2543IDBRG4HE from Texas Instruments is a versatile and efficient solution for complex data acquisition tasks, offering high precision, multiple channels, and low power consumption, all within a small footprint that is ideal for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4896 $57.9584
9+ $11.8890 $107.0010
14+ $11.5174 $161.2436
18+ $11.1459 $200.6262
24+ $10.7744 $258.5856
32+ $9.6598 $309.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess