EN
  • EN
  • DE
  • IT

TLC2654ACN

Part No TLC2654ACN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268841-TLC2654ACN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2654ACN CAD Model

Description

Overview of the TLC2654ACN Precision Op-Amp

The TLC2654ACN is a high-performance, precision operational amplifier (op-amp) designed and manufactured by the reputable Texas Instruments. This op-amp is part of the TLC265x family, which is known for its low noise, high input impedance, and low power consumption. The TLC2654ACN is particularly suitable for applications that require exacting specifications, such as test and measurement equipment, medical devices, and professional audio equipment.

Key Features

  • Low Noise: The TLC2654ACN exhibits exceptionally low voltage noise levels, making it an ideal choice for applications where signal integrity is paramount.
  • High Precision: This op-amp offers excellent dc precision, which includes low input bias currents and low offset voltage. This ensures accuracy and stability in high precision circuits.
  • Wide Supply Range: It operates with a supply voltage range from 4.5V to 16V, providing flexibility in both single-supply and split-supply configurations.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications subjected to harsh environments.

Applications

The TLC2654ACN is versatile and can be used in a wide array of electronic circuits. Some common applications include:

  • High-fidelity audio processing
  • Precision data acquisition
  • Analog filters
  • Sensor amplification and signal conditioning
  • Professional measuring instruments

Package and Quality

This op-amp comes in an 8-pin DIP (Dual In-line Package), which is a robust and easy-to-handle package that simplifies the PCB design process. The part number TLC2654ACN refers specifically to this DIP configuration. Texas Instruments ensures high manufacturing standards, with the device being rigorously tested for quality and reliability.

In summary, the TLC2654ACN from Texas Instruments is a top-of-the-line operational amplifier that combines low noise performance with high precision, making it a go-to choice for engineers and designers who require the utmost in signal accuracy and integrity.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess