EN
  • EN
  • DE
  • IT

SVD10N65T

Part No SVD10N65T
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839224-SVD10N65T
Ultra Librarian 3D Model Ultra Librarian SVD10N65T CAD Model

Description

The SVD10N65T is a high-voltage N-channel MOSFET manufactured by Silan. It's designed for high-efficiency power switching applications. MOSFETs are voltage-controlled devices used for switching or amplifying electronic signals.

Applications

  • Switching Power Supplies (SMPS): Used as the primary switching device in SMPS for computers, servers, and other electronic equipment.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC circuits to improve the power factor of electrical loads.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.
  • Motor Control: Applied in motor control circuits for various applications, including industrial machinery and robotics.
  • Inverters: Used in inverters to convert DC power to AC power.

Features

  • High Voltage Capability: Designed to withstand high voltages.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Ruggedness: Withstands avalanche conditions, providing enhanced reliability.
  • Low Gate Charge (Qg): Reduces switching losses.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss and improves overall efficiency.
  • High Power Density: Enables the design of compact and high-power density power supplies.
  • Enhanced Reliability: Avalanche ruggedness provides enhanced reliability and protection against voltage transients.
  • Reduced Heat Dissipation: Lower power loss results in reduced heat dissipation.
  • Simplified Design: Easier to design with due to predictable characteristics.

Additional Details

The SVD10N65T has a voltage rating of 650V, indicating its ability to handle high voltage applications. Its on-resistance (RDS(on)) is typically very low, which minimizes conduction losses. The gate charge (Qg) is also minimized to reduce switching losses. This MOSFET is typically packaged for through-hole or surface mount configurations. It complies with RoHS environmental standards. The SVD10N65T is a vital component in power electronics, contributing to high efficiency and reliable performance in power conversion and control applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess