EN
  • EN
  • DE
  • IT

TLC27L4ID

Part No TLC27L4ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LinCMOSE PRECISION QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.05V/μs
Gain Bandwidth Product 110kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Supply Current 57μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 4V ~ 16V, ±2V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TLC27L4
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268894-TLC27L4ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC27L4ID CAD Model

Description

Overview of Texas Instruments TLC27L4ID

The Texas Instruments TLC27L4ID is a high-precision quad operational amplifier that offers a perfect blend of performance and versatility for a wide range of applications. This device is part of the LinCMOS™ family, which is renowned for its low power consumption without sacrificing speed and functionality. The TLC27L4ID is designed to operate from a single supply or dual supplies, making it highly adaptable for different circuit configurations.

Key Features

  • Low Power Consumption: The TLC27L4ID is optimized for low power, which makes it ideal for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Range: It can operate from a supply voltage range of 4 V to 16 V when using a single supply, or ±2 V to ±8 V when using dual supplies, providing designers with flexibility in various system designs.
  • High Input Impedance: The device boasts a high input impedance, minimizing the loading effect on input sources and preserving signal integrity.
  • Low Offset Voltage: With a low input offset voltage, the TLC27L4ID ensures accurate signal amplification, making it suitable for precision applications.
  • Output Drive Capability: It can drive capacitive loads and resistive loads, which is beneficial in driving actuators or other peripherals in a system.

Applications

The TLC27L4ID is versatile enough to be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Analog filters
  • Data acquisition systems
  • Electronic scales
  • Medical devices
  • Process control systems

Package and Quality

The device comes in a standard SOIC-14 package, which is suitable for automated assembly processes and space-constrained applications. Texas Instruments is known for its commitment to quality, and the TLC27L4ID is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

In summary, the TLC27L4ID from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-quality operational amplifier into their electronic designs. Its low power consumption, wide supply range, and precision characteristics make it a go-to choice for a multitude of applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1924 $53.6580
105+ $0.9784 $102.7320
160+ $0.9479 $151.6640
220+ $0.9173 $201.8060
285+ $0.8867 $252.7095
380+ $0.7950 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess