EN
  • EN
  • DE

TLC27M4IPWG4

Part No TLC27M4IPWG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 525 kHz
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 525 kHz
Height 1.15 mm
Input Bias Current 2 nA
Input Offset Voltage (Vos) 10 mV
Lead Free Yes
Length 5 mm
Max I/O Voltage 10 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 16 V
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 525 kHz
Nominal Supply Current 1.2 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 570 µA
Output Current per Channel 30 mA
Packaging Rail/Tube
Power Dissipation 700 mW
Radiation Hardening No
RoHS Compliant
Slew Rate 0.43 V/µs
Voltage Gain 104.61 dB
Width 4.4 mm
Win Source Part Number 1099630-TLC27M4IPWG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC27M4IPWG4 CAD Model

Description

The Texas Instruments TLC27M4IPWG4 is a high-precision operational amplifier that offers a perfect blend of features to cater to a wide array of applications requiring accurate signal amplification. Designed for an optimal balance of low power consumption and high performance, this op-amp is part of Texas Instruments' LinCMOS™ family, which is renowned for its low input bias and offset currents, as well as high input impedance.

Key Features:

  • Low Power Consumption: The TLC27M4IPWG4 is designed to operate with a power supply range of 4 V to 16 V, making it suitable for battery-powered and energy-efficient applications without compromising on performance.
  • High Input Impedance: With a high level of input impedance, this operational amplifier minimizes the loading effect on the input source, allowing for more accurate signal processing.
  • Low Input Bias and Offset Currents: These characteristics are crucial for precision applications, ensuring that the signal integrity is maintained and that the amplification is as accurate as possible.
  • Wide Output Swing: The TLC27M4IPWG4 can output voltages very close to the power supply rails, maximizing the dynamic range available in the system.
  • Stable with Capacitive Loads: This operational amplifier is designed to remain stable even when driving capacitive loads, which is often a challenge for many op-amps.

Applications:

The versatility of the TLC27M4IPWG4 makes it suitable for a wide range of applications, including:

  • Instrumentation amplifiers
  • Precision integrators
  • Analog computers
  • Data acquisition systems
  • Industrial controls
  • Professional audio equipment

With its robust design, the TLC27M4IPWG4 is also characterized by its extended industrial temperature range, making it a reliable choice for harsh environments. Whether you're designing for precision measurement equipment or developing audio processing gear, the TLC27M4IPWG4 from Texas Instruments offers the performance and reliability needed to build top-notch electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess