The TLC27M9IN is a high-precision operational amplifier (op amp) from Texas Instruments, designed to meet a wide range of design requirements. This device is part of the LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to provide a low-power, high-performance solution for analog signal processing applications.
Key Features
- Low Power Consumption: The TLC27M9IN is optimized for low power consumption, making it ideal for battery-powered applications and energy-efficient designs.
- High Input Impedance: With an extremely high input impedance, this op amp minimizes loading on the input source, preserving signal integrity and reducing power consumption.
- Wide Supply Range: It operates from a single supply range of 4 V to 16 V or a dual supply range of ±2 V to ±8 V, providing flexibility in various circuit configurations.
- Low Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and enhances overall accuracy.
- Output Drive Capability: The TLC27M9IN can drive loads directly, including capacitive loads, while maintaining stability and performance.
Applications
This operational amplifier is suitable for a broad spectrum of applications, including:
- Instrumentation amplifiers
- Precision active filters
- Data acquisition systems
- Analog-to-digital converters
- Process control systems
- Medical equipment
Product Specifications
The TLC27M9IN boasts impressive specifications that ensure reliable performance in demanding applications:
Parameter
Value
Supply Voltage (V<sub>DD)
4 V to 16 V
Input Offset Voltage
Typically 0.9 mV
Input Bias Current
Typically 1 pA
Common-Mode Rejection Ratio (CMRR)
Typically 86 dB
Operating Temperature Range
-40°C to 85°C
With its combination of low power consumption, high precision, and robust performance, the Texas Instruments TLC27M9IN operational amplifier is an excellent choice for designers seeking to enhance their analog circuitry.