EN
  • EN
  • DE

TLC2940IPWR

Part No TLC2940IPWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368997-TLC2940IPWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2940IPWR CAD Model

Description

Texas Instruments TLC2940IPWR Product Overview

The TLC2940IPWR is a high-performance, precision analog-to-digital converter (ADC) manufactured by Texas Instruments, a leader in semiconductor design and production. This ADC is designed to cater to a wide range of applications that require accurate and reliable digital representations of analog signals.

The TLC2940IPWR features a 14-bit resolution, which provides a fine granularity of measurement, ensuring that even the smallest changes in the analog signal are captured with high fidelity. This level of precision makes it ideal for instrumentation, medical equipment, and any system where the integrity of the data is of utmost importance.

One of the key attributes of this product is its high-speed performance. With a sampling rate of up to 2.2 MSPS (mega samples per second), the TLC2940IPWR is well-suited for applications that require fast signal processing, such as digital oscilloscopes, spectrum analyzers, and other real-time systems.

Additionally, the TLC2940IPWR operates over a wide supply voltage range, which provides flexibility in system design and ensures compatibility with a variety of microcontrollers and digital interfaces. Its power efficiency is also noteworthy, making it a suitable choice for portable and battery-operated devices.

Integration features of the TLC2940IPWR include a built-in reference voltage and an onboard oscillator, which reduce the need for external components and simplify the overall design process. The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is advantageous for space-constrained applications.

The TLC2940IPWR also supports a parallel interface for straightforward connectivity and ease of data transfer to a host processor. Moreover, it is characterized for operation over the industrial temperature range, which ensures reliable performance in harsh environments.

In summary, the TLC2940IPWR from Texas Instruments is a versatile, high-speed ADC that is engineered to deliver precise and dependable analog-to-digital conversion for a diverse array of applications. Its combination of speed, accuracy, and integration features make it a top choice for designers seeking to optimize their systems for performance and efficiency.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess