EN
  • EN
  • DE

TLC320AD50CDW

Part No TLC320AD50CDW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC ANALOG INTERFACE 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 89
Dynamic Range, ADCs / DACs (db) Typ 88 / 88
Analog Supply Voltage 4.75 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 054954-TLC320AD50CDW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian TLC320AD50CDW CAD Model

Description

The TLC320AD50CDW is a high-performance, single-chip audio codec from Texas Instruments designed to provide a comprehensive solution for digital audio conversion and processing. This integrated circuit is part of TI's extensive line of audio products, known for their quality and reliability, making it a popular choice in both professional and consumer audio applications.

Key Features:

  • Precision Audio Conversion: The TLC320AD50CDW features a high-quality analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for pristine audio signal conversion, ensuring that the audio retains its clarity and fidelity throughout the processing chain.
  • Sampling Rate: It supports a wide range of sampling rates, making it versatile for different audio formats and quality requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates with low power consumption, which is ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Integrated Filters: The device includes built-in digital filters that help to reduce noise and improve signal quality, contributing to a cleaner and more defined audio output.
  • Easy Integration: The TLC320AD50CDW comes in a compact package and is designed for easy integration into various audio systems, including portable devices, automotive audio systems, and professional audio equipment.

Applications:

The versatility of the TLC320AD50CDW makes it suitable for a wide range of applications. It is commonly used in:

  • Professional audio recording and mixing equipment
  • High-fidelity sound systems and home theater setups
  • Automotive audio systems for enhanced in-car entertainment
  • Portable audio devices such as digital audio players and smartphones
  • Telecommunications systems requiring high-quality voice processing

With its combination of high-quality audio performance, low power consumption, and ease of integration, the Texas Instruments TLC320AD50CDW stands out as an excellent choice for designers and engineers looking to elevate the audio experience in their products.

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4800 $72.9600
4+ $29.9323 $119.7292
6+ $28.9969 $173.9814
8+ $28.0615 $224.4920
10+ $27.1261 $271.2610
13+ $24.3200 $316.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess