EN
  • EN
  • DE

TLC320AD58CDW

Part No TLC320AD58CDW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Sigma-Delta Stereo Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 217828-TLC320AD58CDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC320AD58CDW CAD Model

Description

Introducing the Texas Instruments TLC320AD58CDW

The Texas Instruments TLC320AD58CDW is a high-performance, precision analog-to-digital converter (ADC) designed for a wide array of applications requiring accurate signal conversion and processing. This sophisticated component is an integral part of many electronic systems, ranging from industrial instrumentation to audio processing, and medical equipment.

Key Features:

  • High Resolution: The TLC320AD58CDW offers a remarkable 16-bit resolution, ensuring detailed and precise digital representation of the input analog signal.
  • Sampling Rate: With a versatile sampling rate, this ADC is capable of accommodating various data acquisition speeds, making it suitable for both slow and fast signal applications.
  • Integrated Features: This device includes a built-in programmable gain amplifier (PGA), which allows for signal conditioning before conversion, enhancing the dynamic range and adaptability to different signal levels.
  • Digital Interface: It features a user-friendly digital interface that facilitates seamless communication with microcontrollers and digital signal processors, enabling easy integration into digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC320AD58CDW operates with minimal power requirements, making it ideal for portable and battery-operated devices.
  • Durable Design: Encased in a robust DW package, the product is engineered to withstand challenging environmental conditions, ensuring reliability and longevity in demanding applications.

Applications:

The versatile nature of the TLC320AD58CDW ADC makes it an excellent choice for a multitude of applications, including:

  • Professional and consumer audio equipment
  • Medical imaging and diagnostics
  • Industrial control and automation systems
  • Data acquisition systems
  • Telecommunications infrastructure

With its combination of precision, flexibility, and durability, the Texas Instruments TLC320AD58CDW stands out as a top-tier ADC solution for designers and engineers looking to enhance the performance and efficiency of their electronic systems. Whether for critical medical devices or high-fidelity audio processing, this ADC offers the accuracy and reliability required for state-of-the-art applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2647 $101.2057
48+ $3.1544 $151.4112
69+ $2.9338 $202.4322
89+ $2.8235 $251.2915
111+ $2.7132 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess