EN
  • EN
  • DE

TLC339CDR

Part No TLC339CDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC MICROPWR COMP QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 100μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 032651-TLC339CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC339CDR CAD Model

Description

The TLC339CDR is a high-performance, quad differential comparator manufactured by Texas Instruments, designed to operate over a wide range of supply voltages with low power consumption. This integrated circuit is particularly well-suited for industrial, automotive, and consumer applications where reliable and precise voltage comparison is critical.

Key Features

  • Voltage Range: The device can function with a single or dual supply, with a wide voltage range from 2V to 36V for single supply and ±1V to ±18V for dual supply operations, making it versatile for various electrical environments.
  • Low Power: With a typical supply current of only 0.9 mA, the TLC339CDR is optimized for low-power applications, ensuring minimal power consumption without sacrificing performance.
  • High Input Impedance: The comparators feature a high input impedance, which minimizes the input current and preserves the integrity of the input signal.
  • Output Compatibility: The open-collector outputs of the TLC339CDR allow for wired-AND connections and are compatible with a variety of TTL and MOS logic levels.
  • Fast Response Time: The device offers a typical response time of 1.3 µs, providing quick and reliable performance for systems requiring timely operations.

Applications

The TLC339CDR is suitable for a wide array of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Peak detectors
  • Window comparators
  • Signal conditioning
  • Voltage level translation

Package and Quality

This device is offered in a small-outline package designated as CDR, which is ideal for space-constrained applications. The TLC339CDR is also characterized for operation from 0°C to 70°C, ensuring reliable performance in a range of environmental conditions. As with all Texas Instruments products, the TLC339CDR is manufactured to the highest quality standards, ensuring robust and dependable operation for the end-user.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Micrel
Lowest to $0.2645
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $2.9245
Micrel
Comparator with Reference
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess