EN
  • EN
  • DE

TLC3544IPWG4

Part No TLC3544IPWG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER 200K 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 200k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 054957-TLC3544IPWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3544IPWG4 CAD Model

Description

Overview of Texas Instruments TLC3544IPWG4

The TLC3544IPWG4 is a high-performance, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver precision and speed for a wide range of applications. This ADC is a part of the TLC354x family and is known for its exceptional performance-to-power ratio, making it an ideal choice for battery-powered devices and power-sensitive applications.

Key Features

  • Resolution: The device boasts a 14-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for applications requiring high levels of accuracy.
  • Sampling Rate: With a maximum sampling rate of up to 200 kSPS (kilo-samples per second), the TLC3544IPWG4 is capable of handling fast signal variations, making it suitable for high-speed systems.
  • Low Power Consumption: It is designed for low power consumption, drawing minimal current in both operation and power-down modes, thus extending the battery life of portable devices.
  • Input Voltage Range: The device supports an input voltage range that is compatible with many sensor outputs, providing flexibility in system design.
  • Interface: The serial interface is SPI-compatible, allowing for straightforward integration with most microcontrollers and digital systems.
  • Package: The TLC3544IPWG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, which is advantageous for space-constrained applications.

Applications

The versatility of the TLC3544IPWG4 makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Data acquisition systems
  • Battery-operated devices
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC3544IPWG4 is no exception. It is built to meet high standards of reliability and performance, ensuring consistent operation across various conditions. The device also comes with the support and expertise of Texas Instruments, which includes comprehensive technical documentation, design resources, and customer support.

In summary, the TLC3544IPWG4 from Texas Instruments is a robust, high-speed ADC that offers precision, low power consumption, and ease of integration, making it a top choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9548 $63.8192
8+ $13.0912 $104.7296
12+ $12.6821 $152.1852
17+ $12.2730 $208.6410
22+ $11.8639 $261.0058
29+ $10.6366 $308.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess