EN
  • EN
  • DE

ATA6613C-PLQW-1

Part No ATA6613C-PLQW-1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN / MCU 8-bit AVR RISC 16KB Flash 5V Automotive 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATA66 LIN-SBC
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TC)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 769129-ATA6613C-PLQW-1
Popularity Medium
Supply and Demand Status Limited
Family Name ATA6613C
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATA6613C-PLQW-1 CAD Model

Description

The ATA6613C-PLQW-1 is a sophisticated, highly integrated device from Microchip Technology, designed to cater to the demanding requirements of automotive and industrial communication systems. This product is a testament to Microchip's commitment to providing advanced solutions for CAN (Controller Area Network) and LIN (Local Interconnect Network) systems, which are pivotal in modern vehicular and industrial applications.

Key Features

  • Integration: The device integrates a CAN transceiver, a LIN transceiver, and a voltage regulator in a single package, offering a compact solution that reduces board space and system complexity.
  • Performance: With high-speed data transmission capabilities, the ATA6613C-PLQW-1 ensures reliable communication in real-time applications, making it ideal for safety-critical automotive systems.
  • Power Efficiency: The integrated voltage regulator provides efficient power conversion, which is essential for minimizing energy consumption in battery-powered systems.
  • Robustness: Designed to withstand the harsh environments typical in automotive and industrial settings, the device offers excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
  • Flexibility: The ATA6613C-PLQW-1 supports various modes of operation, including normal, standby, and sleep modes, allowing for flexible power management according to system requirements.

Applications

The versatility of the ATA6613C-PLQW-1 makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Automotive networks, including body control modules, gateways, and powertrain systems
  • Industrial automation systems requiring robust and reliable communication links
  • Building automation and intelligent infrastructure
  • Any application where CAN and LIN interfaces are required for communication

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the ATA6613C-PLQW-1 is no exception. It is manufactured to meet the stringent standards required for automotive-grade components, ensuring long-term reliability and consistent performance under varying conditions.

Conclusion

In conclusion, the ATA6613C-PLQW-1 from Microchip Technology is an all-encompassing solution for automotive and industrial communication networks, offering a blend of performance, efficiency, and durability. Its integrated design and versatile features make it an excellent choice for designers looking to streamline system architecture while maintaining high standards of communication and control.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5051 $54.0204
10+ $11.0811 $110.8110
14+ $10.7348 $150.2872
20+ $10.3885 $207.7700
25+ $10.0423 $251.0575
34+ $9.0034 $306.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess