EN
  • EN
  • DE

TLC393QDRQ1

Part No TLC393QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL MICROPOWER LinCMOS VOLTAGE COMPARATOR | IC VOLT COMP DUAL LINCMOS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type MOS, Open-Drain
Supply Voltage , Single/Dual (±) 4V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 90μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLC393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269026-TLC393QDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC393QDRQ1 CAD Model

Description

Product Overview: TLC393QDRQ1 from Texas Instruments

The TLC393QDRQ1 is a high-precision, dual-channel differential comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This automotive-grade component is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for a variety of applications within vehicles.

Key Features

  • Voltage Operation Range: The TLC393QDRQ1 operates over a wide voltage range, accommodating various levels of electrical systems in automotive environments.
  • Dual Comparator: This device includes two independent voltage comparators that allow for simultaneous monitoring or comparison of two separate signals, enhancing system efficiency and performance.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures minimal drain on the vehicle's electrical system, which is particularly beneficial for battery-powered applications.
  • High-Speed Performance: With its fast response time, the TLC393QDRQ1 is capable of quick signal processing, which is critical for real-time decision-making in automotive safety and control systems.
  • Output Configuration: The open collector outputs of this device make it versatile for interfacing with other digital logic or driving loads directly under certain conditions.
  • Robust Construction: Built to withstand harsh automotive environments, it features a wide operating temperature range and is resistant to the vibrations and thermal variations commonly found in vehicles.

Applications

The TLC393QDRQ1 is suitable for a broad spectrum of applications within the automotive sector. Its precision and reliability make it an excellent choice for:

  • Engine control units (ECUs)
  • Anti-lock braking systems (ABS)
  • Battery management systems
  • Transmission control modules
  • Fuel injection systems
  • Powertrain systems

Quality and Reliability

As part of Texas Instruments' Q1 series of automotive products, the TLC393QDRQ1 is manufactured to meet stringent quality standards, including ISO/TS 16949 certification. This ensures the highest level of reliability and performance demanded by automotive applications.

With its robust design, versatile features, and Texas Instruments' commitment to quality, the TLC393QDRQ1 is a superior choice for designers looking for a dependable comparator for their automotive systems.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4903 $51.4815
250+ $0.4023 $100.5750
385+ $0.3897 $150.0345
535+ $0.3772 $201.8020
690+ $0.3646 $251.5740
920+ $0.3269 $300.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess