The TLC542CN is a precision integrated circuit from the reputable manufacturer Texas Instruments, designed to cater to a wide array of applications requiring analog-to-digital conversion. This 8-bit analog-to-digital converter (ADC) with a multiplexed 11-channel input is an ideal solution for systems that require multiple-channel data acquisition while maintaining a compact form factor.
Key Features
- Multi-Channel Input: The TLC542CN boasts an 11-channel input multiplexer, making it versatile for sampling multiple analog signals without the need for external switching components.
- High Resolution: With an 8-bit resolution, the device provides a fine level of detail in the digital representation of analog signals, suitable for precision measurements.
- Low Power Consumption: Designed with power efficiency in mind, this ADC is particularly suitable for battery-powered or energy-sensitive applications.
- Easy Interface: The device can be easily interfaced with microprocessors, and it includes a serial I/O for simplified connection.
- Wide Operating Range: The TLC542CN operates over a broad temperature range, making it reliable for use in diverse environmental conditions.
Applications
The Texas Instruments TLC542CN is a versatile component that can be employed in various sectors, including:
- Data loggers
- Industrial control systems
- Portable instruments
- Medical devices
- Environmental monitoring systems
Technical Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Number of Channels |
11 |
| Interface Type |
Serial |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
The TLC542CN is a testament to Texas Instruments' commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems. Whether you're developing a sophisticated industrial control system or a simple data acquisition tool, the TLC542CN is a solid choice for your ADC needs.