Microchip Technology's AT49BV040-20TC: 4-Mbit Flash Memory
The AT49BV040-20TC is a high-performance 4-megabit Flash memory device from Microchip Technology, designed to cater to a wide array of electronic applications requiring reliable and fast non-volatile memory storage. This device operates on a single 3-volt power supply, making it an energy-efficient choice for portable and low-power applications.
With its 20 ns access time, the AT49BV040-20TC ensures swift read operations, which is essential for applications that demand quick data retrieval. This feature makes it an ideal component for use in embedded systems, telecommunications, and computing devices where performance is critical.
The memory is organized as 512K x 8, allowing for a straightforward interfacing with 8-bit microcontrollers and processors. The AT49BV040-20TC also supports sector erase capability, providing added flexibility for data management and updates. Users can erase and program sectors independently, which means that data can be updated without the need to erase and reprogram the entire chip, leading to efficient memory usage and faster programming cycles.
One of the key features of this device is its boot block architecture. The memory is divided into several blocks, including a dedicated boot block that is protected from accidental erasure. This is particularly useful for storing critical code such as firmware or bootloader programs that must remain intact throughout the product's lifecycle.
Furthermore, the AT49BV040-20TC is offered in a 32-lead TSOP (Thin Small Outline Package) that is surface-mountable, saving valuable board space and making it suitable for compact designs. Its temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions, from industrial to commercial temperature ranges.
Microchip Technology's commitment to quality and reliability is reflected in the AT49BV040-20TC, with features like low power consumption, fast access time, and sector erase capabilities, making it a versatile choice for designers and engineers looking for a dependable flash memory solution.
For detailed technical specifications, memory layout, and programming information, refer to the official datasheet provided by Microchip Technology.