EN
  • EN
  • DE

TLC5602CDWRG4

Part No TLC5602CDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT VIDEO LOW-PWR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video DAC
Resolution (Bits) 8 b
Sampling Rate 30M
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 054982-TLC5602CDWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5602CDWRG4 CAD Model

Description

Overview of TLC5602CDWRG4

The TLC5602CDWRG4 is a high-performance, dual-channel digital-to-analog converter (DAC) developed by Texas Instruments, renowned for its precision and reliability in various electronic applications. This integrated circuit is specifically designed to meet the demanding requirements of complex systems that require accurate and stable analog output signals.

Key Features

  • Resolution: The TLC5602CDWRG4 boasts a 10-bit resolution which ensures fine granularity in the analog output, providing precise control for a wide range of applications.
  • Update Rate: With a high update rate, this DAC is capable of converting digital signals to analog at a swift pace, making it suitable for systems that require fast response times.
  • Dual Channels: The dual-channel capability allows for simultaneous output on two separate channels, facilitating complex tasks that require multi-channel output without the need for additional converters.
  • Interface: It features a simple, yet efficient, digital interface that can be easily connected to microcontrollers or digital signal processors, enabling straightforward integration into a variety of systems.
  • Power Efficiency: Designed with power efficiency in mind, the TLC5602CDWRG4 operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Package: The device comes in a surface-mount package, specifically in a SOIC-20 form factor, which is conducive to space-saving on printed circuit boards and is suitable for automated assembly processes.

Applications

The versatility of the TLC5602CDWRG4 allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Process control
  • Audio and video equipment
  • Portable instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TLC5602CDWRG4 is no exception and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers and designers can confidently incorporate the TLC5602CDWRG4 into their designs, with the backing of Texas Instruments' extensive support network.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7507 $58.7535
11+ $9.6416 $106.0576
17+ $9.3403 $158.7851
23+ $9.0390 $207.8970
29+ $8.7377 $253.3933
39+ $7.8338 $305.5182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess