EN
  • EN
  • DE

SN74LS107ANSR

Part No SN74LS107ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 14SO / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel package
Function Master Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 45MHz
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Current - Output High, Low 400μA, 8mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 6mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 795039-SN74LS107ANSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS107
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LS107ANSR CAD Model

Description

The SN74LS107ANSR is a high-performance, dual J-K flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features two independent J-K flip-flops with clear and preset functionality, making it a versatile choice for a wide range of digital applications.

Key Features:

  • Logic Type: J-K Type Flip-Flop
  • Output Type: Differential
  • Function: Standard
  • Number of Elements: Dual
  • Number of Bits per Element: 1
  • Frequency: Typically 30MHz
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Supply Voltage: 4.75V to 5.25V

The SN74LS107ANSR is designed for use in applications requiring high-speed and low power consumption. It is commonly used in counters, shift registers, control circuits, and other digital systems that require edge-triggered capability.

Performance and Quality:

With its fast setup times and high clock frequency, the SN74LS107ANSR provides reliable performance in demanding environments. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed industry standards for stability and longevity.

Applications:

The versatility of the SN74LS107ANSR makes it suitable for a wide array of applications, including:

  • Telecommunications
  • Computers and Computer Peripherals
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems

Whether you're designing a complex digital system or simply need a reliable flip-flop for your project, the SN74LS107ANSR from Texas Instruments is an excellent choice that combines performance, quality, and versatility.

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2573 $51.9179
54+ $1.8522 $100.0188
84+ $1.7943 $150.7212
116+ $1.7364 $201.4224
149+ $1.6786 $250.1114
200+ $1.5049 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess