EN
  • EN
  • DE

TLC5922

Part No TLC5922
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LED DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269114-TLC5922
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5922 CAD Model

Description

Texas Instruments TLC5922 LED Driver IC

The TLC5922 from Texas Instruments is a highly efficient, constant-current LED driver designed to simplify the task of driving multiple LEDs in lighting applications. This integrated circuit (IC) is specifically engineered to enhance the performance and reliability of LED arrays, making it an ideal solution for a broad range of products including industrial displays, automotive lighting, and consumer electronics.

The TLC5922 is capable of driving up to 16 individual LEDs and provides excellent current matching, which is crucial for maintaining uniform brightness across all connected LEDs. Each channel can be programmed to a specific current value, allowing for precise control over the luminosity of each LED, which is especially important for color mixing in full-color displays and backlights.

One of the key features of the TLC5922 is its built-in error detection system, which includes open LED detection and thermal shutdown. This ensures that the device operates safely and helps to extend the lifespan of the LEDs by protecting them from over-current and excessive heat conditions. The thermal shutdown feature is particularly important in applications where the IC is operating in high-temperature environments or in enclosed spaces with limited airflow.

The TLC5922 operates with a supply voltage range of 3.0V to 5.5V, making it versatile for use in various systems without the need for complex power management. It also offers a wide output current range from 5 mA to 120 mA per channel, which can be easily adjusted via external resistors. This flexibility allows designers to cater to different LED specifications and to tweak the brightness levels according to the requirements of the application.

For communication with microcontrollers or other digital systems, the TLC5922 features a serial interface that supports data transfer rates up to 30 MHz. This high-speed interface enables quick and efficient programming of the LED currents and simplifies the process of chaining multiple TLC5922 devices together to drive larger LED arrays.

In summary, the Texas Instruments TLC5922 LED driver provides a robust and flexible solution for controlling multiple LEDs with precision and ease. Its advanced features and high level of integration make it a smart choice for developers looking to create reliable and visually impressive LED-based products.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Maxim Integrated
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $4.5685
Texas Instruments
Lowest to $10.3384
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess