EN
  • EN
  • DE

TLC59283RGET

Part No TLC59283RGET
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 45MA 24VQFN / LED Driver 11000uA Supply Current 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 45mA
Frequency 35MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 796926-TLC59283RGET
Popularity Medium
Supply and Demand Status Limited
Family Name TLC59283
Introduction Date June 14, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC59283RGET CAD Model

Description

The TLC59283RGET from Texas Instruments is a state-of-the-art LED driver integrated circuit designed for the precise control of LED lighting systems. This high-performance IC is particularly suitable for applications requiring multiple LED control, such as LED displays, signage, and decorative lighting. It offers a seamless and efficient solution for designers looking to create vibrant and reliable LED arrays with consistent brightness and color.

The TLC59283RGET is a 16-channel, constant-current sink driver that operates with a supply voltage range of 3.0V to 5.5V, making it versatile for various LED lighting solutions. Each channel can be individually controlled with its open-drain output, ensuring a constant current up to 45mA per channel. This precise current regulation ensures uniform brightness across all LEDs, which is critical for high-quality visual displays.

With an integrated grayscale (GS) PWM control, the TLC59283RGET allows for smooth and fine dimming capabilities, enhancing the visual experience with depth and dynamism. This feature is particularly useful in applications where varying light intensity is required, such as in adaptive signage or mood lighting.

The device is equipped with a thermal shutdown feature, which provides protection against overheating, thereby extending the lifespan of the LEDs and maintaining system reliability. Additionally, the TLC59283RGET supports a high clock frequency of up to 30MHz for the serial interface, allowing for fast data transfer and reducing latency in LED updates.

Packaged in a compact VQFN-24 (RGE) package, the TLC59283RGET is designed for space-constrained applications, ensuring a minimal footprint on the PCB. Its surface-mount design allows for streamlined manufacturing and integration into modern LED lighting systems.

In summary, the TLC59283RGET LED driver from Texas Instruments is a high-quality, versatile component that offers advanced features for sophisticated LED lighting applications. It provides designers with the tools needed to create innovative, energy-efficient, and visually stunning LED arrays.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,060 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess