EN
  • EN
  • DE

TLC5951DAP

Part No TLC5951DAP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 24-Channel, 12-Bit PWM LED Driver with 7-Bit Dot Correction and 3-Group, 8-Bit Global Brightness Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 15V
Output Current per Channel 40mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 38-HTSSOP
Win Source Part Number 1269176-TLC5951DAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5951DAP CAD Model

Description

The Texas Instruments TLC5951DAP is a highly versatile, high-performance LED driver integrated circuit designed to cater to a wide range of lighting applications. This sophisticated piece of technology is engineered to provide exceptional control and flexibility for managing complex LED arrays, making it an ideal solution for full-color video displays, signboard illumination, and various decorative lighting projects.

Key Features

  • High Precision: The TLC5951DAP boasts a 16-channel constant current sink output, ensuring precise and consistent brightness control for each connected LED. This feature is critical for applications that require uniformity and accuracy in color rendering and intensity.
  • Advanced Color Control: With its 7-bit (128 steps) dot correction and 12-bit (4096 steps) grayscale PWM control, this LED driver enables fine-tuning of color and brightness levels, allowing for a wide gamut of color mixing and dimming capabilities.
  • Flexible Multiplexing: The device supports a multiplexing ratio of up to 1:16, providing designers with the flexibility to manage multiple LEDs with fewer ICs, thus optimizing board space and reducing system complexity.
  • Efficiency: With an integrated pre-charge FET, the TLC5951DAP minimizes power dissipation, making it an energy-efficient choice for designers aiming to develop eco-friendly products.
  • Robust Connectivity: The device includes a serial data interface with a 30 MHz data transfer rate, enabling rapid and reliable communication with microcontrollers or other components in the system.
  • Thermal Protection: To ensure reliability and longevity, the TLC5951DAP is equipped with thermal shutdown protection, safeguarding the device and connected LEDs from potential overheating.

Applications

The Texas Instruments TLC5951DAP is not only powerful but also versatile enough to be used in a variety of applications. It is particularly well-suited for large-scale LED installations such as stadium screens, outdoor advertising panels, and dynamic architectural lighting. Its precise control mechanisms also make it a perfect choice for professional stage lighting and sophisticated art installations that require nuanced lighting effects.

Package and Quality

Enclosed in a HTSSOP-38 package, the TLC5951DAP is designed to meet the rigorous demands of industrial applications. Texas Instruments' commitment to quality ensures that each device meets high standards of performance and durability.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5267 $52.6869
17+ $6.1758 $104.9886
26+ $5.9828 $155.5528
35+ $5.7898 $202.6430
45+ $5.5968 $251.8560
60+ $5.0178 $301.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess