EN
  • EN
  • DE

TLC7135C

Part No TLC7135C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4 1/2-DIGIT PRECISION ANALOG-TO-DIGITAL CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269183-TLC7135C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7135C CAD Model

Description

The Texas Instruments TLC7135C is a highly precise, 4½-digit Analog-to-Digital Converter (ADC) that offers a high level of integration, designed to simplify the process of converting analog signals into digital data with high accuracy. The TLC7135C is ideal for applications requiring a high degree of precision and stability, such as digital multimeters, data acquisition systems, and industrial process controls.

With its differential input and 100,000-count resolution, the TLC7135C provides excellent noise rejection and low drift, ensuring accurate readings over a wide range of environmental conditions. The device is capable of direct display drive, which means it can interface with a seven-segment display without the need for additional drivers, simplifying the design and reducing component count.

The TLC7135C features an internal oscillator, reference, and clock circuitry, which minimizes the number of external components required. This integration helps to reduce system cost and complexity. The device also includes a polarity indicator and overrange and underrange signals to facilitate range management and to indicate measurement status.

For enhanced connectivity, the TLC7135C offers a serial interface, allowing for easy connection to microprocessors and microcontrollers. This makes it a versatile choice for digital systems that require precise analog input. The device operates over a wide supply voltage range, accommodating various power supplies and ensuring compatibility with a broad array of systems.

In summary, the Texas Instruments TLC7135C is a robust and reliable ADC solution that offers precision, ease of use, and integration, making it a top choice for engineers and designers seeking to incorporate accurate analog-to-digital conversion in their electronic designs.

Key Features:

  • 4½-digit resolution
  • Internal oscillator and reference
  • Direct display drive capability
  • Differential inputs with high noise rejection
  • Serial interface for microprocessor connectivity
  • Wide supply voltage range
  • Integrated polarity, overrange, and underrange indicators

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess