EN
  • EN
  • DE

TLC7226C

Part No TLC7226C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269187-TLC7226C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLC7226C CAD Model

Description

The Texas Instruments TLC7226C is a precision, high-performance digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial and communication applications. This integrated circuit provides four 8-bit voltage output DACs in a single package, making it an ideal solution for systems requiring multiple DACs with limited board space.

Key Features

  • High Resolution: Each of the four DACs offers 8-bit resolution, enabling fine control over the analog output.
  • Simultaneous Update: The TLC7226C allows for all four DACs to be updated at the same time, ensuring coherent signal generation for multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power requirement, making it suitable for battery-powered devices.
  • Wide Operating Range: The device can function over a broad range of supply voltages, enhancing its adaptability to different system voltages.
  • Flexible Interface: The TLC7226C is compatible with a variety of microprocessors and digital systems due to its flexible digital interface, which includes a simple parallel input structure.

Applications

The versatility of the TLC7226C lends itself to a wide array of applications. It is particularly well-suited for:

  • Digital gain and offset adjustment
  • Motor control
  • Process control systems
  • Data acquisition systems
  • Waveform generation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC7226C is no exception. It is fabricated using state-of-the-art manufacturing processes that ensure high reliability and performance consistency. The device also features built-in protection mechanisms to safeguard against over-voltage and static discharge, further enhancing its robustness in demanding environments.

Summary

In conclusion, the TLC7226C from Texas Instruments is a compact, efficient, and reliable solution for applications requiring multiple high-quality DACs. Its combination of high resolution, simultaneous update capability, and low power consumption, along with a flexible interface, makes it an excellent choice for designers looking to optimize their system's performance and size.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess