EN
  • EN
  • DE

TLC7528CFN

Part No TLC7528CFN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 100ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1269203-TLC7528CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC7528
Introduction Date July 14, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC7528CFN CAD Model

Description

The TLC7528CFN is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Texas Instruments. This integrated circuit (IC) is specifically engineered to meet the demanding requirements of sophisticated electronic systems, providing precise voltage output conversion from digital values. It is widely used in applications such as digital signal processing, data acquisition systems, and automated test equipment.

Key Features

  • Resolution: The DAC offers an 8-bit resolution, enabling fine granularity in the analog output for a wide range of applications.
  • Dual DAC Channels: With two independent DAC channels, users can output two different analog signals simultaneously, making it ideal for complex systems that require multiple analog outputs.
  • Flexible Reference Voltage: The TLC7528CFN allows for an external reference voltage, giving users the flexibility to set a desired full-scale output voltage.
  • Fast Settling Time: It boasts a rapid settling time, which ensures quick and accurate updates to the analog output, essential for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC consumes minimal power, making it suitable for portable and battery-powered devices.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Package and Compatibility

The TLC7528CFN comes in a 20-pin plastic DIP (PDIP) package, which is widely used and easily integrated into various circuit designs. Its industry-standard footprint ensures compatibility with many types of printed circuit boards.

Applications

This versatile DAC is ideal for a range of applications, including:

  • Process Control Systems
  • Motor Control Circuits
  • Analog Output for PLCs
  • Waveform Generation
  • Audio Applications

With its combination of dual-channel output, precision, and low power consumption, the Texas Instruments TLC7528CFN is a compelling choice for designers seeking a reliable DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5734 $55.0690
80+ $1.2910 $103.2800
120+ $1.2506 $150.0720
170+ $1.2103 $205.7510
215+ $1.1700 $251.5500
290+ $1.0489 $304.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess