EN
  • EN
  • DE

TLC7528CNS

Part No TLC7528CNS
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL 8-BI MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS | IC DAC 8BIT A-OUT 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 5V ~ 15V
Supply Voltage , Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Mounting Style SMD
Family Part Number TLC7528
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1269204-TLC7528CNS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7528CNS CAD Model

Description

Texas Instruments TLC7528CNS Dual 8-Bit Multiplying Digital-to-Analog Converters

The TLC7528CNS is a precision dual 8-bit multiplying digital-to-analog converter (DAC) designed by Texas Instruments to offer high-performance and reliability for a wide range of applications. This integrated circuit (IC) enables the conversion of digital signals into proportional analog voltages through a double-buffered interface, which allows for simultaneous update of both DACs.

With its versatile architecture, the TLC7528CNS is capable of interfacing with 8-bit microprocessors without the need for additional interfacing logic. The device operates over a wide supply voltage range of 4.75V to 15.75V, making it suitable for both digital and analog power supplies. This flexibility, combined with its low power consumption, makes it a perfect choice for battery-operated and portable applications.

The TLC7528CNS features two DACs in a 20-pin DIP (dual in-line package), allowing for compact design in space-constrained environments. Its inherent monotonicity promotes consistent analog output, which is crucial for accurate and precise digital-to-analog conversions. The high impedance output of the DACs minimizes loading effects, thus ensuring stable performance across various loads.

This DAC is particularly well-suited for applications such as digital control of gain and offset adjustment, motor control, programmable filters and oscillators, and digital waveform generation. Its speed and precision are also advantageous in systems where dynamic performance is key, such as video and imaging equipment, telecommunications, and data acquisition systems.

The TLC7528CNS also includes latch-up protection, which enhances its robustness against over-current conditions. Moreover, it is characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide temperature range. With its combination of features, the TLC7528CNS from Texas Instruments stands out as a highly efficient and versatile solution for digital-to-analog conversion needs.

Note: It is recommended to refer to the Texas Instruments datasheet for detailed specifications and application guidelines to ensure the best performance of the TLC7528CNS in your design.

You May Also Be Interested in

Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $7.5574
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 16BIT V-OUT 24LFCSP / 16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Lowest to $51.9125
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6107 $58.0535
11+ $9.5267 $104.7937
17+ $9.2290 $156.8930
23+ $8.9313 $205.4199
29+ $8.6336 $250.3744
39+ $7.7405 $301.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess