EN
  • EN
  • DE

TLC7528IDWRG4

Part No TLC7528IDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DUAL 8-BIT MLTPLY DAC 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -25°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 1108472-TLC7528IDWRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLC7528IDWRG4 CAD Model

Description

Product Overview: TLC7528IDWRG4 from Texas Instruments

The TLC7528IDWRG4 is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision DAC is a significant component in systems requiring accurate analog output generated from digital signals. It is widely used in various applications, including process control, data acquisition systems, and digital signal processing.

Key Features

  • Dual DACs: The device incorporates two independent DACs on a single chip, which is ideal for applications requiring multiple analog outputs while minimizing board space.
  • Resolution: Each DAC provides an 8-bit resolution, offering fine granularity for analog signal generation.
  • Flexible Reference Inputs: The TLC7528IDWRG4 supports both unipolar and bipolar voltage outputs, allowing for versatile configurations depending on the application requirements.
  • High-Speed Performance: With a fast settling time, this DAC is suitable for applications that demand quick response times and high update rates.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Wide Operating Temperature Range: The device is operational over an extended temperature range, ensuring reliability across various environmental conditions.

Applications

The TLC7528IDWRG4 is versatile and can be used in a multitude of applications, including:

  • Industrial Process Control
  • Digital Signal Processing (DSP)
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Robotics and Control Systems

Package and Quality

It is offered in a surface-mount SOIC (Small Outline Integrated Circuit) package, which is widely accepted in the industry for its compact footprint and ease of integration into various circuit designs. Texas Instruments ensures the highest quality and reliability standards for its products, and the TLC7528IDWRG4 is no exception, undergoing rigorous testing and quality control measures.

Overall, the TLC7528IDWRG4 from Texas Instruments is a robust and reliable choice for designers looking to implement precise digital-to-analog conversion in their systems, with the backing of a trusted name in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess