EN
  • EN
  • DE

TLC7701QPWRG4Q1

Part No TLC7701QPWRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description MICROPOWER SUPPLY VOLTAGE SUPERVISORS | IC 1.1V SUPPLY MONITOR 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TLC7701
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1269212-TLC7701QPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7701QPWRG4Q1 CAD Model

Description

The TLC7701QPWRG4Q1 is a high-performance, low-power voltage supervisor designed by Texas Instruments to ensure the reliability of microprocessor (µP) systems. This device is particularly well-suited for automotive and industrial applications where precision voltage monitoring is critical for the safe operation of the system.

Key Features

  • Voltage Threshold Accuracy: The TLC7701QPWRG4Q1 offers a precision voltage threshold accuracy of ±1.5% at 25°C, which allows for reliable monitoring and reset functions for the connected µP systems.
  • Low Power Consumption: With a typical supply current of only 12 µA, this device is optimized for applications that require low power consumption without sacrificing performance.
  • Programmable Delay Time: It comes with an adjustable delay time that can be set by an external capacitor, providing design flexibility to meet various system requirements.
  • Power-On Reset Generator: The integrated power-on reset generator ensures that the µP is held in the reset condition until the supply voltage reaches the stable operating level, enhancing system reliability during power-up sequences.
  • Wide Operating Temperature Range: The device is operational over an automotive temperature range of -40°C to 125°C, making it suitable for harsh environmental conditions.
  • Supply Voltage Range: It supports a wide range of supply voltages from 1.1V to 18V, accommodating various logic levels and system voltages.

Applications

The TLC7701QPWRG4Q1 is ideal for automotive systems, including engine control units (ECUs), body control modules (BCMs), and infotainment systems. It is also suitable for industrial applications where precise voltage supervision is necessary to prevent data corruption and ensure the safe operation of the equipment.

Package and Availability

This voltage supervisor is available in a TSSOP-14 package, offering a compact footprint for space-constrained applications. Texas Instruments provides the TLC7701QPWRG4Q1 with the quality and reliability expected from an industry-leading semiconductor manufacturer.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9581 $52.6955
130+ $0.7861 $102.1930
200+ $0.7615 $152.3000
275+ $0.7370 $202.6750
355+ $0.7124 $252.9020
470+ $0.6387 $300.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess