EN
  • EN
  • DE

TLC8101IN

Part No TLC8101IN
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description TLC8101IN / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series *
Package Tube
Product Status Discontinued
Base Product Number TLC810
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369334-TLC8101IN
Ultra Librarian 3D Model Ultra Librarian TLC8101IN CAD Model

Description

Texas Instruments TLC8101IN: Precision Timer

The TLC8101IN is a versatile and high-precision timer integrated circuit (IC) from Texas Instruments, designed to provide reliable timing solutions for a wide range of applications. This precision timer IC is part of the Texas Instruments' family of timing devices known for their stability, low power consumption, and ease of use.

At the core of the TLC8101IN lies a stable oscillator that ensures accurate time delays or oscillation. The timing intervals can be set by the user through external resistors and capacitors, allowing for a high degree of flexibility in configuring the timer for various applications. Whether it's for use in timing delays, pulse generation, or as a flip-flop element, the TLC8101IN is capable of handling it all with precision.

The device operates over a wide voltage range and offers both monostable (one-shot) and astable (free-running) modes, making it a suitable choice for tasks that require a single pulse or a continuous series of output pulses. The TLC8101IN is also characterized by its low power consumption, which is particularly beneficial for battery-powered devices where power efficiency is crucial.

Texas Instruments' commitment to quality is evident in the TLC8101IN's robust design, which ensures reliable performance even under varying environmental conditions. This makes it an ideal choice for industrial, automotive, and consumer electronics applications where consistent operation is required.

The TLC8101IN comes in a standard 8-pin plastic DIP package, which is widely used and easily integrated into various circuit designs. It's also compatible with the industry-standard 555 timer pinout, providing an easy upgrade path for designs that require more precision and stability.

In summary, the Texas Instruments TLC8101IN precision timer is a highly reliable and flexible solution for designers looking to implement accurate timing functions in their circuits. With its wide operating voltage range, low power consumption, and dual-mode functionality, it stands out as a top choice for a multitude of timing applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6454 $58.2270
11+ $9.5552 $105.1072
17+ $9.2566 $157.3622
23+ $8.9580 $206.0340
29+ $8.6594 $251.1226
39+ $7.7636 $302.7804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess