EN
  • EN
  • DE

TLE2022CPE4

Part No TLE2022CPE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL PRECISION LOW-POWER SINGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull
Slew Rate 0.65V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 35 nA
Voltage - Input Offset 150 µV
Current - Supply 550µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686568-TLE2022CPE4
Ultra Librarian 3D Model Ultra Librarian TLE2022CPE4 CAD Model

Description

The Texas Instruments TLE2022CPE4 is a high-precision operational amplifier designed to cater to a broad range of applications. This precision op-amp is known for its excellent stability and low noise performance, making it an ideal choice for high-fidelity audio processing, test equipment, and sensitive instrumentation.

Key Features:

  • Supply Voltage: The TLE2022CPE4 operates on a supply voltage ranging from 4.5V to 36V, or ±2.25V to ±18V for split supplies, providing designers with flexibility in various circuit configurations.
  • Low Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Low Noise: With its low noise characteristics, the TLE2022CPE4 ensures a clean signal amplification, crucial for audio and instrumentation applications.
  • Output Short-Circuit Protection: The device includes built-in output short-circuit protection, which enhances its reliability and longevity in the event of a fault condition.
  • Electrostatic Discharge (ESD) Protection: It also offers ESD protection, safeguarding the device from static electricity and making it more robust for industrial environments.

Applications:

  • High-Fidelity Audio Equipment
  • Precision Data Acquisition Systems
  • Analog Filters
  • Test and Measurement Instruments
  • Process Control Systems

The TLE2022CPE4 is available in a DIP-8 package, which is conducive for prototyping and can be easily integrated into existing designs. Its combination of precision, reliability, and versatility makes it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess