EN
  • EN
  • DE

TLE2037QDRQ1

Part No TLE2037QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 50MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 7.5 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Operating Supply Current 3.8mA
Channel Output Current 50mA
Supply Voltage - Operating 8 V to 38 V, ±4 V to 19 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108533-TLE2037QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2037QDRQ1 CAD Model

Description

Introducing the TLE2037QDRQ1 from Texas Instruments

The TLE2037QDRQ1 is a high-precision, low-noise operational amplifier designed by Texas Instruments, aimed at providing optimal performance in a variety of automotive and industrial applications. This device is part of the Excalibur low-noise operational amplifier family and is particularly well-suited for high-fidelity and audio applications due to its exceptional sound quality and low distortion characteristics.

With its wide supply range of ±4V to ±18V, the TLE2037QDRQ1 offers designers the flexibility to use it in multiple configurations and systems without compromising performance. This op-amp features a high slew rate of 10V/μs, which ensures fast response times and is ideal for fast-operating signal conditioning circuits. Additionally, the TLE2037QDRQ1 boasts a low total harmonic distortion (THD) which is critical for maintaining signal fidelity, especially in audio processing and high-end instrumentation.

The low noise density of 5.5nV/√Hz at 1kHz makes this operational amplifier an excellent choice for applications requiring a clean signal path, such as medical instrumentation and precision measuring equipment. Furthermore, the TLE2037QDRQ1 is designed with a high open-loop gain, which enhances its accuracy and makes it suitable for high-gain configurations.

Another significant advantage of the TLE2037QDRQ1 is its robustness. The device is specified for the automotive temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions. Moreover, it comes in a small-outline package, which is ideal for space-constrained applications.

For ease of integration, the TLE2037QDRQ1 is offered in a standard pin configuration, which allows for a straightforward drop-in replacement for other operational amplifiers, minimizing design changes and saving development time. Its excellent electrical characteristics and high level of integration make the TLE2037QDRQ1 a versatile component for designers looking to enhance system performance and reliability.

Overall, the TLE2037QDRQ1 operational amplifier stands out as a high-quality solution for demanding applications where precision, low noise, and stability are paramount. Its automotive qualification further underlines its reliability and suitability for use in harsh environments, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess