EN
  • EN
  • DE

TPS715A01DRBR

Part No TPS715A01DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 80MA 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 15V
Dropout Voltage-Max 1.12V @ 80mA
Output Current 80mA
Operating Supply Current 4.2μA to 5.8μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 15 V
Voltage - Dropout (Typical) 0.67V @ 80mA
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034592-TPS715A01DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS715A01DRBR CAD Model

Description

Product Overview: TPS715A01DRBR by Texas Instruments

The TPS715A01DRBR is a highly reliable, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This component is a fantastic choice for applications that require a consistent power source with minimal power consumption. Its small form factor and high efficiency make it an ideal solution for space-constrained and battery-powered devices.

Key Features

  • Output Voltage: The TPS715A01DRBR provides a fixed output voltage that ensures a stable supply for sensitive circuits.
  • Low Dropout: This regulator boasts a low dropout voltage, meaning it can maintain a regulated output even when the supply voltage is very close to the output voltage, enhancing its efficiency.
  • High Accuracy: With excellent regulation accuracy, the device ensures that the output remains within a tight range, which is critical for precision applications.
  • Low Quiescent Current: The device is designed for low quiescent current, making it suitable for battery-powered applications where energy conservation is paramount.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the application from potential damage due to excessive heat or current.

Applications

The TPS715A01DRBR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Power management for PDAs, mobile phones, and tablets
  • Post-regulation for switching power supplies

Package and Quality

The TPS715A01DRBR comes in a compact SON-8 (DRB) package, which is suitable for automated assembly processes and fits easily onto space-constrained printed circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in your applications.

For engineers and designers looking for a voltage regulator that combines precision, efficiency, and reliability, the TPS715A01DRBR from Texas Instruments is a top-tier choice. Its advanced features and robust design make it a go-to component for a wide range of electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9481 $52.1455
130+ $0.7779 $101.1270
200+ $0.7536 $150.7200
275+ $0.7293 $200.5575
355+ $0.7050 $250.2750
475+ $0.6321 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,790 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess