EN
  • EN
  • DE

TLE2061ACDRG4

Part No TLE2061ACDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type J-FET
Slew Rate 3.4V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 500μV
Supply Current 290μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 7V ~ 36V, ±3.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2061A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1269285-TLE2061ACDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2061ACDRG4 CAD Model

Description

Product Overview: TLE2061ACDRG4

The TLE2061ACDRG4 is a high-performance, single-supply operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is part of the Excalibur low-power series and is ideal for a wide range of applications, including sensor interfaces, portable devices, and other analog circuits where power efficiency is crucial.

Key Features

  • Supply Voltage Range: The TLE2061ACDRG4 operates on a supply voltage range of 4 V to 44 V, which makes it suitable for both single and dual supply operations.
  • Low Quiescent Current: With a low quiescent current of just 290 µA per channel, it is an excellent choice for battery-operated and power-sensitive applications.
  • High Output Drive Capability: It can deliver a high output drive with a 3000 µA of peak-to-peak output current, ensuring adequate performance in driving capacitive loads.
  • Wide Bandwidth: The device offers a wide bandwidth of 2.4 MHz, which is beneficial for applications requiring fast signal processing.
  • Enhanced Performance: The TLE2061ACDRG4 features a low input bias current and low input offset voltage, which contribute to its precise performance.

Applications

The versatile nature of the TLE2061ACDRG4 allows it to be used in a variety of applications such as:

  • Active filters
  • Data acquisition systems
  • Power supply control
  • Audio processing
  • Medical instrumentation

Package and Quality

The TLE2061ACDRG4 comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to high-quality products, and this op-amp is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance.

Conclusion

Overall, the TLE2061ACDRG4 from Texas Instruments is a robust, low-power operational amplifier that combines efficiency with high performance. Its wide supply voltage range, low power consumption, and high output drive capability make it an excellent choice for designers looking to optimize their analog circuitry in both performance and power usage.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4491 $50.7185
85+ $1.1891 $101.0735
135+ $1.1519 $155.5065
180+ $1.1147 $200.6460
235+ $1.0776 $253.2360
315+ $0.9661 $304.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess