EN
  • EN
  • DE

TLE2062BMJG

Part No TLE2062BMJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Output Current Amplifier ±18V 8-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 1.8 MHz
Height 5.08 mm
Input Bias Current 30 nA
Input Offset Voltage (Vos) 3 mV
Lead Free Contains Lead
Length 9.6 mm
Max Dual Supply Voltage 18 V
Max I/O Voltage 3 mV
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3.5 V
Min Operating Temperature -55 °C
Nominal Gain Bandwidth Product 1.8 MHz
Number of Channels 2
Number of Elements 2
Number of Pins 8
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Slew Rate 3.4 V/µs
Thickness 4.57 mm
Voltage Gain 96.26 dB
Width 6.67 mm
Win Source Part Number 1018155-TLE2062BMJG
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2062BMJG CAD Model

Description

Texas Instruments TLE2062BMJG Operational Amplifier

The TLE2062BMJG is a high-performance, dual operational amplifier (op-amp) produced by the renowned semiconductor manufacturer, Texas Instruments. This precision op-amp is part of the Excalibur low-power series and is designed to offer a blend of low power consumption and enhanced AC performance.

Featuring JFET-input, the TLE2062BMJG provides a slew rate of 3.5 V/μs and a wide bandwidth of 2MHz. This makes it an excellent choice for applications requiring good transient response while maintaining low power dissipation. The JFET input also ensures low input bias currents, making it suitable for high-impedance sensor amplification and precise current measurements.

The device operates over a broad supply voltage range from ±1.35V to ±15V, allowing it to fit seamlessly into a variety of analog circuits. The TLE2062BMJG also exhibits a low input offset voltage and a high input impedance, which are essential parameters for precision amplification tasks.

With its low total harmonic distortion, the TLE2062BMJG is ideal for audio applications, where maintaining signal fidelity is critical. Additionally, it finds use in active filters, sample-and-hold circuits, and other sensitive electronic systems where low noise and stability are required over temperature and time.

The robust design of the TLE2062BMJG ensures that it is protected against overload conditions on the input and output. The operational amplifier comes in a ceramic flat package (CFP), which not only provides a high level of thermal performance but also enhances the reliability of the device in harsh environments.

Texas Instruments' commitment to quality means that the TLE2062BMJG is built to meet the stringent demands of the industrial, automotive, and consumer electronics markets. Its combination of low power, high precision, and reliability make it an excellent choice for designers looking to optimize their analog circuitry without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess