EN
  • EN
  • DE

TLE2082AIDRG4

Part No TLE2082AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 700μV
Operating Supply Current 3.1mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108583-TLE2082AIDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2082AIDRG4 CAD Model

Description

The TLE2082AIDRG4 is a high-performance, dual operational amplifier designed by Texas Instruments to meet the requirements of a wide range of signal processing applications. This component is part of the Excalibur low-noise high-speed series, which is renowned for delivering improved performance over standard operational amplifiers.

Key Features

  • Low Noise: The device features a low noise voltage, making it ideal for audio applications and other sensitive instrumentation that requires minimal signal distortion.
  • High Output Drive Capability: It can drive capacitive loads while maintaining stability, which is crucial for driving cables and filters in various circuits.
  • Wide Bandwidth: With a higher bandwidth than many standard op-amps, the TLE2082AIDRG4 can handle a broader range of frequencies, making it suitable for high-speed signal processing.
  • Low Input Bias Current: This characteristic minimizes errors in applications with high source impedances, ensuring more accurate readings and signal integrity.
  • Improved Slew Rate: The device boasts an improved slew rate, which allows for rapid changes in the output voltage, enhancing its performance in fast-switching applications.

Applications

The versatility of the TLE2082AIDRG4 makes it an excellent choice for a variety of applications, including:

  • Audio processing circuits
  • Active filters
  • Data acquisition systems
  • Analog-to-digital converters
  • Professional medical instrumentation
  • Telecommunications equipment

Package and Quality

The TLE2082AIDRG4 is offered in a SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. This package also ensures reliable operation over a wide temperature range. Texas Instruments is committed to delivering high-quality products, and this operational amplifier is no exception, adhering to stringent industry standards for performance and reliability.

Conclusion

With its combination of low noise, high output drive, and wide bandwidth, the TLE2082AIDRG4 from Texas Instruments is an excellent choice for designers looking for a precision operational amplifier that can deliver superior performance across a range of applications. Its robust design and packaging make it a reliable and versatile component for any high-performance signal processing system.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8438 $53.2818
26+ $3.9744 $103.3344
39+ $3.8502 $150.1578
54+ $3.7260 $201.2040
70+ $3.6018 $252.1260
93+ $3.2292 $300.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess