EN
  • EN
  • DE
  • IT

TLE4275QKTTRQ1

Part No TLE4275QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.45A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 450mA
Operating Supply Current 200μA to 22mA
PSRR 60dB (100Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.25V @ 300mA
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 032792-TLE4275QKTTRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4275QKTTRQ1 CAD Model

Description

Introducing the TLE4275QKTTRQ1 from Texas Instruments

Designed with the modern automotive environment in mind, the TLE4275QKTTRQ1 is a robust, low-dropout voltage regulator that delivers exceptional performance and reliability. This component is a part of Texas Instruments' extensive line of automotive-grade products, meticulously engineered to meet the stringent requirements of the automotive industry.

The TLE4275QKTTRQ1 is capable of providing a fixed output voltage of 5V, which is a common requirement for many electronic control units (ECUs) in vehicles. With an impressive output current capability of up to 450 mA, this voltage regulator can power a wide range of sensors, microcontrollers, and other critical automotive systems.

One of the key features of this device is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly important in automotive applications where battery voltage can vary widely, especially during cold crank or when the alternator is under heavy load.

The TLE4275QKTTRQ1 also includes several protective features that safeguard the electronic systems of the vehicle. These include overtemperature protection, which prevents the device from overheating, and short-circuit protection, which ensures that the device and the systems it powers are not damaged in the event of a fault. Additionally, the device has an enable input that allows the power supply to be switched on and off, providing further control and power-saving opportunities.

Manufactured in a compact, surface-mount package, the TLE4275QKTTRQ1 is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained automotive applications. Its robust design ensures that it can withstand the harsh conditions typical of the automotive environment, including vibration, temperature extremes, and transient voltages.

In summary, the TLE4275QKTTRQ1 from Texas Instruments is an ideal solution for automotive applications requiring a reliable, high-performance voltage regulator. With its low-dropout voltage, protective features, and compact form factor, this device is well-suited to power the sophisticated electronic systems that are essential for modern vehicles.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7960 $50.3280
44+ $2.2942 $100.9448
68+ $2.2225 $151.1300
93+ $2.1508 $200.0244
121+ $2.0791 $251.5711
161+ $1.8640 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess