EN
  • EN
  • DE

TLIN1021ADRBRQ1

Part No TLIN1021ADRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202593-TLIN1021ADRBRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Product Status Active
Type Transceiver
Protocol LIN
Receiver Hysteresis 130 mV
Data Rate 100kbps
Voltage - Supply 4.5V ~ 36V
Ultra Librarian 3D Model Ultra Librarian TLIN1021ADRBRQ1 CAD Model

Description

Overview of TLIN1021ADRBRQ1

The TLIN1021ADRBRQ1 is a robust automotive qualified LIN transceiver from Texas Instruments, designed to interface between a LIN master/slave microcontroller and the LIN bus. It is a key component in automotive networking applications, adhering to the LIN 2.2A, 2.1, and SAE J2602 standards, which ensures interoperability and reliable communication within the vehicle's Local Interconnect Network (LIN).

Key Features

  • Compliance with Standards: The device is fully compliant with the LIN 2.2A, 2.1, and SAE J2602 standards, making it suitable for a wide range of automotive applications.
  • Wide Operating Voltage: It operates over a broad supply voltage range from 5.5V to 27V, accommodating various automotive battery conditions.
  • Low Power Consumption: With a low standby current consumption, it helps in reducing the overall power consumption of the automotive electronic control unit (ECU).
  • Robust Protection Features: The TLIN1021ADRBRQ1 is equipped with robust protection features against automotive transients, over-temperature, and short-circuit conditions, ensuring reliable operation in harsh automotive environments.
  • Wake-Up Functionality: The device supports wake-up functionality through LIN bus and external wake-up with high-voltage wake-up pin, facilitating intelligent power management.
  • Thermal Shutdown: It also includes a thermal shutdown feature to prevent overheating and damage to the IC.

Applications

The TLIN1021ADRBRQ1 is ideal for a variety of automotive applications, such as:

  • Body Control Modules (BCM)
  • Climate Control
  • Seat Control
  • Lighting Control
  • Window Lift
  • Steering Wheel Functions
  • Sensor Interfaces

Package and Quality

This LIN transceiver comes in a small 8-pin DRB (SOP) package, optimizing board space without compromising performance. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TLIN1021ADRBRQ1 is designed to meet the stringent requirements of automotive applications, ensuring high quality and reliability.

With its combination of features, compliance with automotive communication standards, and Texas Instruments' reputation for quality, the TLIN1021ADRBRQ1 is a solid choice for designers looking to implement a LIN bus interface in their automotive applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7228 $50.5960
170+ $0.5931 $100.8270
265+ $0.5746 $152.2690
360+ $0.5560 $200.1600
470+ $0.5375 $252.6250
625+ $0.4819 $301.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess