EN
  • EN
  • DE

TLIN10285DRQ1

Part No TLIN10285DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex -
Receiver Hysteresis 500 mV
Data Rate 100kbps
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLIN10285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352597-TLIN10285DRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN10285DRQ1 CAD Model

Description

Product Overview: TLIN10285DRQ1 from Texas Instruments

The TLIN10285DRQ1 is a robust, automotive-grade, single-channel Local Interconnect Network (LIN) transceiver designed by Texas Instruments to meet the stringent requirements of in-vehicle networking applications. This high-performance transceiver is compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards, ensuring broad compatibility with various LIN systems.

Key Features

  • High Integration: The TLIN10285DRQ1 integrates a LIN transceiver with a wake-up and protection features, providing a compact solution for LIN communication.
  • Low Power Consumption: Designed for energy efficiency, it features a low-current sleep mode to minimize power drain when not in active use, making it ideal for battery-operated systems.
  • Robust Protection: This device is equipped with robust protection features against automotive electrical transients, overtemperature, and short circuits, ensuring reliable operation in a harsh automotive environment.
  • Wake-Up Capability: The transceiver can be woken up from sleep mode via the LIN bus or an external signal, providing flexibility in power management.
  • Temperature Range: It operates over a wide temperature range of -40°C to +125°C, suitable for various automotive applications.

Applications

The TLIN10285DRQ1 is ideal for a range of automotive applications, including but not limited to:

  • Body Control Modules (BCM)
  • Door Modules
  • Seat Control Modules
  • Climate Control Units
  • Lighting Systems

Quality and Reliability

As a product designed for automotive use, the TLIN10285DRQ1 meets the rigorous quality standards of the industry. It is qualified for use in automotive applications according to the AEC-Q100 standard, which tests for stress resistance and reliability.

Package and Availability

The device comes in a small 8-pin SOIC package, making it easy to integrate into space-constrained applications. For design flexibility and ease of manufacturing, the TLIN10285DRQ1 is available in tape and reel packaging, facilitating automated assembly processes.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7014 $52.6050
175+ $0.5755 $100.7125
270+ $0.5575 $150.5250
375+ $0.5395 $202.3125
480+ $0.5215 $250.3200
645+ $0.4676 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess