EN
  • EN
  • DE

TLK1201ARCP

Part No TLK1201ARCP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHERNET TXRX 64-HVQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 055022-TLK1201ARCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1201ARCP CAD Model

Description

Overview of Texas Instruments TLK1201ARCP

The Texas Instruments TLK1201ARCP is a versatile and high-speed serializer/deserializer (SerDes) device designed to meet the rigorous demands of high-speed data communication in modern digital systems. This advanced chip is engineered to provide a reliable and efficient interface for point-to-point baseband data transmission at rates up to 1.25 Gbps.

Key Features

  • High-Speed Performance: The TLK1201ARCP operates at a blazing fast rate of 1.25 Gbps, making it ideal for applications that require rapid data transfer, such as gigabit Ethernet, fiber channel, and other telecommunication protocols.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be power-efficient, which is crucial for minimizing heat generation and energy costs in high-density electronic systems.
  • Hot-Plug Protection: The TLK1201ARCP comes with built-in hot-plug protection to prevent damage upon device insertion or removal when the system is powered on, enhancing its durability and reliability.
  • Signal Conditioning: Integrated signal conditioning features, such as programmable equalization and de-emphasis, allow for improved signal integrity over long cable lengths and backplanes.
  • Interface Flexibility: It supports a wide range of interfaces, including LVPECL, LVDS, and LVTTL, providing designers with the flexibility to choose the best fit for their specific application requirements.
  • Jitter Tolerance: The TLK1201ARCP exhibits excellent jitter tolerance, ensuring data integrity under various conditions and maintaining stable performance across different operating environments.

Applications

The TLK1201ARCP is well-suited for a variety of high-speed data transmission applications across multiple industries. Its robust feature set makes it an excellent choice for:

  • Data Communication Networks
  • Telecommunication Equipment
  • High-Speed Data Acquisition Systems
  • Industrial Control Systems
  • Video and Multimedia Interfaces

With its combination of high-speed data rates, low power consumption, and signal conditioning features, the Texas Instruments TLK1201ARCP SerDes device is a highly reliable and efficient solution for designers looking to improve their data communication systems.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4499 $56.6994
13+ $7.7538 $100.7994
20+ $7.5115 $150.2300
28+ $7.2692 $203.5376
36+ $7.0269 $252.9684
48+ $6.3000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess