EN
  • EN
  • DE
  • IT

TLK1501IRCPG4

Part No TLK1501IRCPG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 0.6 TO 1.5 GBPS TRANSCEIVER | IC TRANSCR 0.6-1.5GBPS 64HVQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Function Serializer/Deserializer
Data Rate 1.5Gbps
Input Type LVTTL
Output Type CML
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage (V) 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFP Exposed Pad
Supplier Device Package 64-HVQFP
Family Part Number TLK1501
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1269651-TLK1501IRCPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK1501IRCPG4 CAD Model

Description

Introducing the TLK1501IRCPG4 from Texas Instruments

The TLK1501IRCPG4 is a high-speed, low-power serial transceiver from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in modern digital networks. This versatile integrated circuit is part of the TLK1501 family, renowned for its performance and reliability in data transmission applications.

Key Features

  • High-Speed Performance: The device supports serial line rates up to 1.5 Gbps, making it ideal for applications that require fast data transfer such as backplane connectivity, high-speed routing, and telecommunications.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for energy-efficient designs and helps reduce the overall power budget of the system.
  • Flexibility: The TLK1501IRCPG4 offers a flexible interface with support for various protocols, including Gigabit Ethernet, Fibre Channel, and other proprietary data interfaces.
  • Robust Error Detection: The device includes robust error detection features, such as cyclic redundancy check (CRC) generation and checking, ensuring data integrity during high-speed transmission.

Applications

The transceiver is suitable for a wide range of applications, particularly where high data rate and integrity are paramount. It is commonly used in:

  • Data Center Networking Equipment
  • Telecommunications Infrastructure
  • High-speed Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Imaging Equipment

Technical Specifications

The TLK1501IRCPG4 operates over a temperature range of -40°C to 85°C, making it suitable for industrial environments. It is packaged in a 64-pin QFN (Quad Flatpack No-leads) package, which ensures a compact footprint on the PCB while providing excellent thermal performance.

Quality and Support

As with all Texas Instruments products, the TLK1501IRCPG4 is manufactured to the highest quality standards. Customers can rely on TI's comprehensive technical support and documentation to streamline the design and development process.

Overall, the TLK1501IRCPG4 transceiver is an excellent choice for designers looking to incorporate a high-speed, reliable data transmission solution into their next project. With its combination of performance, power efficiency, and flexibility, it stands out as a leading component in its class.

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-50MHZ 8B 48-WQFN
Lowest to $18.1944
THine Electronics, Inc.
1LANE V-BY-ONEHS_LVCMOS 64QFN
Lowest to $5.3294
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $12.4349
Texas Instruments
IC SER/DESER MPL DISPL 40WQFN
Need more? Email Us
National Semiconductor (TI)
LINE TRANSCEIVER, PQFP100
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $20.5862
National Semiconductor (TI)
DS99R121TVS/NOPB
Need more? Email Us
THine Electronics, Inc.
1LANE V-BY-ONEHS_LVCMOS 64QFN
Lowest to $7.5301
Texas Instruments
IC DESERIALIZER 10-43MHZ 48WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess