EN
  • EN
  • DE
  • IT

TLK2501IRCPR

Part No TLK2501IRCPR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC TRNSCVR 1.5-2.5GBPS 64-HVQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer/Deserializer
Data Rate 2.5Gbps
Input Type LVTTL
Output Type CML
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 032825-TLK2501IRCPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2501IRCPR CAD Model

Description

The TLK2501IRCPR is a high-speed, high-performance serial link transceiver from Texas Instruments, designed to meet the rigorous demands of data communication and telecommunication applications. As a member of the Texas Instruments' Gigabit Ethernet and Fiber Channel family, this transceiver is capable of transmitting data at rates up to 2.5 Gbps, making it an ideal solution for a variety of high-speed data transfer needs.

Key Features

  • High Data Rate: Supports serial data rates up to 2.5 Gbps, enabling fast data transfer for high-bandwidth applications.
  • Low Power Consumption: Optimized for low power usage, reducing the overall power expenditure for systems in which it is implemented.
  • Flexibility: Offers a flexible interface with programmable functions to accommodate various data protocols and link configurations.
  • Robust Signal Integrity: Features a built-in equalizer to combat signal degradation over long cable lengths, ensuring data integrity and reliable performance.
  • Hot-Plug Capability: Designed to tolerate hot insertion, which allows for equipment upgrades and maintenance without system power-down.

Applications

The TLK2501IRCPR is versatile and can be used in a range of applications, including:

  • Telecommunications equipment
  • Data communication networking
  • High-speed data acquisition systems
  • Backplane interconnects
  • Proprietary link interfaces

Technical Specifications

The device is packaged in a compact 64-pin QFP (Quad Flat Package), providing a space-efficient solution for PCB layouts. It operates over a temperature range of -40°C to 85°C, ensuring reliability and performance under various environmental conditions. The TLK2501IRCPR also includes on-chip PLL (Phase-Locked Loop) for clock generation and recovery, facilitating ease of design and integration into existing systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TLK2501IRCPR is no exception. It is manufactured to the highest standards, ensuring that it meets the robustness and longevity requirements of industrial and commercial applications.

For more detailed technical information, designers and engineers are encouraged to consult the TLK2501IRCPR datasheet available on the Texas Instruments website, which provides comprehensive electrical specifications, application notes, and usage guidelines.

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-50MHZ 8B 48-WQFN
Lowest to $18.1944
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $13.1779
Texas Instruments
IC SERIALIZER 10BIT 49FBGA
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 64TSSOP
Lowest to $11.6204
Texas Instruments
INTERFACE IC MISC
Lowest to $9.6204
National Semiconductor (TI)
DS90C187 LOW POWER DUAL PIXEL FP
Lowest to $15.7718
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
THine Electronics, Inc.
1LANE V-BY-ONEHS_LVCMOS 64QFN
Lowest to $7.5301
National Semiconductor (TI)
LINE TRANSCEIVER, PQFP100
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3426 $56.3426
3+ $46.2299 $138.6897
4+ $44.7852 $179.1408
5+ $43.3405 $216.7025
6+ $41.8958 $251.3748
8+ $37.5618 $300.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess