The TLS2291A, a state-of-the-art integrated circuit from the renowned manufacturer Texas Instruments, is a high-performance solution designed for precision analog applications. This advanced component is tailored for engineers and designers who require accurate sensing and data acquisition in their systems.
Key Features
- High Precision: The TLS2291A boasts exceptional accuracy, making it ideal for critical measurements in various applications.
- Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, extending the battery life of portable and remote systems.
- Wide Operating Temperature Range: Engineered to function reliably across a broad range of temperatures, the TLS2291A ensures consistent performance in diverse environments.
- Robust Interface Options: The device includes versatile interface capabilities, allowing for seamless integration with a multitude of microcontrollers and digital systems.
Applications
The TLS2291A is suitable for a wide array of applications, including but not limited to:
- Medical devices
- Industrial control systems
- Automotive sensors
- Portable instrumentation
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V - 5.5V |
| Resolution |
16-bit |
| Interface Type |
I2C, SPI |
| Operating Temperature |
-40°C to +125°C |
Ordering Information
The TLS2291A is available in various package options and can be ordered directly from Texas Instruments or through authorized distributors. For detailed ordering and shipping information, consult the Texas Instruments website or contact their sales support team.
Support and Resources
For additional resources such as datasheets, technical guides, and application notes, customers can access the Texas Instruments support portal. Furthermore, a dedicated community forum is available for discussions and troubleshooting assistance with Texas Instruments experts and fellow users.