EN
  • EN
  • DE

TLS2300ZQMR

Part No TLS2300ZQMR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840620-TLS2300ZQMR
Ultra Librarian 3D Model Ultra Librarian TLS2300ZQMR CAD Model

Description

The TLS2300ZQMR is a cutting-edge integrated circuit designed and manufactured by the prestigious Texas Instruments. This product is a testament to TI's commitment to providing high-quality and reliable components for the electronics industry. The TLS2300ZQMR is specifically engineered to meet the rigorous demands of modern electronic applications, ensuring optimal performance and efficiency.

Key Features

  • High Performance: The TLS2300ZQMR is built to deliver exceptional performance, making it suitable for a wide range of applications that require precision and reliability.
  • Durability: Texas Instruments has designed this product with durability in mind, ensuring it withstands the test of time even in the most challenging conditions.
  • Energy Efficient: With energy efficiency at its core, the TLS2300ZQMR helps reduce power consumption, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Technology: Incorporating the latest technological advancements, this component offers enhanced functionality that sets it apart from conventional alternatives.

Applications

The versatility of the TLS2300ZQMR allows it to be used in a myriad of applications, including but not limited to:

  • Industrial automation systems
  • Communication infrastructure
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Product Specifications

The TLS2300ZQMR boasts an impressive set of specifications that enable it to perform effectively across various platforms:

  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: Custom
  • Operating Temperature Range: Specified by Manufacturer

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TLS2300ZQMR is no exception. Each unit undergoes rigorous testing to ensure it meets TI's high standards for quality and reliability. Customers can rest assured that they are getting a product that not only performs well but also reliably over time.

For detailed information, technical documentation, and support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess