EN
  • EN
  • DE

TLS2602RDCARG4

Part No TLS2602RDCARG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370940-TLS2602RDCARG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLS2602RDCARG4 CAD Model

Description

The Texas Instruments TLS2602RDCARG4 is a high-performance, automotive-grade LED driver that is designed to meet the stringent requirements of automotive lighting applications. This advanced device is part of Texas Instruments' extensive portfolio of lighting solutions, offering designers and engineers a reliable and efficient option for their automotive lighting systems.

Key Features

  • Output Channel: The TLS2602RDCARG4 features an integrated dual-channel LED driver, which allows for independent control of two strings of LEDs. This flexibility is essential for creating adaptive lighting solutions in vehicles.
  • Current Regulation: Each channel provides precise current regulation, ensuring consistent brightness and color over a wide range of conditions, which is critical for safety and aesthetics in automotive applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the LED driver against overheating, which could otherwise lead to premature failure of the lighting system.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various automotive battery configurations and ensuring reliable operation during voltage fluctuations.
  • Communication Interface: The TLS2602RDCARG4 supports SPI communication for diagnostics and control, providing designers with the ability to monitor and adjust the lighting system for optimal performance.
  • Automotive Qualification: As an automotive-qualified product, it meets the rigorous AEC-Q100 standards for reliability and performance in the automotive industry.

Applications

The TLS2602RDCARG4 is ideal for a range of automotive lighting applications, including:

  • Headlights and tail lights
  • Daytime running lights (DRL)
  • Interior lighting
  • Indicator and signal lighting

Package and Availability

This LED driver is available in a thermally enhanced, 24-pin HTSSOP package, which is designed to provide efficient heat dissipation. The compact form factor of the TLS2602RDCARG4 makes it an excellent choice for space-constrained automotive lighting applications. For pricing, samples, and availability, interested parties should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess