EN
  • EN
  • DE

TLV0832CP

Part No TLV0832CP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-VOLT 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL | IC ADC 8BIT SAR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 44.7k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number TLV0832
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269886-TLV0832CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV0832CP CAD Model

Description

Overview of Texas Instruments TLV0832CP

The TLV0832CP is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to provide reliable and accurate digital representation of analog signals in a wide range of applications. This 8-bit ADC is a part of the TLV083x series, which is renowned for its ease-of-use, low power consumption, and versatile features that cater to the needs of various electronic systems.

Key Features

  • Resolution: The TLV0832CP offers an 8-bit resolution, which is suitable for applications where moderate accuracy is required.
  • Single Power Supply: It operates on a single power supply ranging from 2.7V to 5.5V, making it compatible with both 3V and 5V systems.
  • Dual-Channel Multiplexer: The device includes a 2-channel multiplexer, allowing it to select between two analog inputs.
  • Sample-and-Hold Function: With an integrated sample-and-hold circuit, the ADC can capture an analog signal at a specific moment in time, ensuring accurate conversions even with varying input signals.
  • Serial Interface: The TLV0832CP features a serial I/O for interface with microprocessors, utilizing a simple three-wire communication protocol, which is easy to implement in most systems.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and portable applications.

Applications

The TLV0832CP is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Process control systems
  • Medical devices

Package and Quality

The TLV0832CP comes in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting on printed circuit boards. Texas Instruments ensures high-quality manufacturing standards, providing robust performance for industrial and commercial applications.

In summary, the TLV0832CP from Texas Instruments is a practical and efficient solution for designers looking to integrate an ADC into their systems. Its combination of low power consumption, ease of use, and reliable performance makes it a go-to choice for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess