EN
  • EN
  • DE
  • IT

TLV1117-18CDCYR

Part No TLV1117-18CDCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 032849-TLV1117-18CDCYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Medical, Logistics, Power Management
Ultra Librarian 3D Model Ultra Librarian TLV1117-18CDCYR CAD Model

Description

TLV1117-18CDCYR Product Image

The TLV1117-18CDCYR by Texas Instruments is a high-performance, low dropout (LDO) linear voltage regulator designed to deliver a stable and reliable 1.8V output voltage. With its ability to source up to 800mA of output current, this regulator is suitable for a wide range of applications, from consumer electronics to industrial systems.

Featuring a low dropout voltage of typically 1.2V at full load, the TLV1117-18CDCYR ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-powered devices where maximizing battery life is crucial. The device operates over a wide input voltage range from 2.7V to 10V, providing flexibility in various power supply scenarios.

One of the key features of the TLV1117-18CDCYR is its thermal performance. The built-in thermal shutdown and current limit protection safeguard the device and the system against excessive temperature and current conditions. This ensures reliable performance and longevity of the product even under stressful conditions.

The TLV1117-18CDCYR comes in a small-outline integrated circuit (SOIC) package, which is designed for space-constrained applications. Its small footprint and low profile make it a fitting choice for portable devices.

For design flexibility, the TLV1117-18CDCYR provides excellent regulation over line, load, and temperature variations, maintaining a stable output even with fluctuations in input voltage or varying load demands. Its low quiescent current also contributes to its efficient operation, making it a smart choice for power-sensitive designs.

With its combination of features, the TLV1117-18CDCYR from Texas Instruments is a robust and versatile voltage regulator that offers a reliable power management solution for a broad array of electronic applications.

Key Features:

  • Output Voltage: 1.8V
  • Output Current: 800mA
  • Dropout Voltage: Typically 1.2V at full load
  • Input Voltage Range: 2.7V to 10V
  • Thermal Shutdown and Current Limit Protection
  • SOIC Package for Space-Constrained Applications
  • Low Quiescent Current

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.4879
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4374 $56.8620
315+ $0.3588 $113.0220
485+ $0.3476 $168.5860
670+ $0.3364 $225.3880
865+ $0.3252 $281.2980
1,155+ $0.2915 $336.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess