EN
  • EN
  • DE
  • IT

TLV1117-33IDCYRG3

Part No TLV1117-33IDCYRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 081486-TLV1117-33IDCYRG3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1117-33IDCYRG3 CAD Model

Description

Overview of TLV1117-33IDCYRG3

The TLV1117-33IDCYRG3 is a low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a fixed output of 3.3V with a maximum output current of 800mA. This regulator is suitable for a variety of applications, from consumer electronics to industrial control systems, where a stable and reliable power supply is necessary.

Key Features

  • Output Voltage: The device provides a precise 3.3V output, which is essential for powering sensitive electronic components that require a stable voltage supply.
  • Current Capacity: Capable of delivering up to 800mA, this LDO regulator can support a range of devices and circuits, making it a versatile choice for different power requirements.
  • Low Dropout: With a low dropout performance, the TLV1117-33IDCYRG3 ensures efficient operation even when the input voltage is close to the output voltage, which is beneficial for battery-powered applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features that safeguard the regulator and the downstream components from potential damage due to excessive heat or current.
  • Adjustable Versions: While this model provides a fixed 3.3V, Texas Instruments also offers adjustable versions for applications requiring a custom voltage setting.

Package and Reliability

The TLV1117-33IDCYRG3 is available in a compact SOT-223 package, which is suitable for space-constrained applications. The regulator's robust design ensures reliable operation over a wide temperature range, making it an excellent choice for both commercial and industrial environments.

Applications

This voltage regulator can be used in a variety of applications, including but not limited to:

  • Consumer Electronics: Powering devices such as portable media players, digital cameras, and handheld gaming consoles.
  • Industrial Control Systems: Providing stable voltage for sensors, PLCs, and other control circuitry.
  • Telecommunications: Supplying power to RF devices, modems, and other communication equipment.
  • Computing Devices: Serving as a power source for memory, microcontrollers, and other digital circuits.

The TLV1117-33IDCYRG3 is a reliable and efficient solution for applications requiring a fixed 3.3V power supply with moderate current demands, offering protection features and a compact form factor to meet the needs of a wide array of electronic systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3127
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2377 $57.0480
505+ $0.2227 $112.4635
785+ $0.2152 $168.9320
1,120+ $0.2001 $224.1120
1,455+ $0.1926 $280.2330
1,820+ $0.1850 $336.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,540 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess