EN
  • EN
  • DE

TLV1548QDBRG4Q1

Part No TLV1548QDBRG4Q1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SW-CAP 8-IN 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 87k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 20-SSOP
Win Source Part Number 055067-TLV1548QDBRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1548QDBRG4Q1 CAD Model

Description

The TLV1548QDBRG4Q1 is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This ADC is a member of Texas Instruments' extensive data converter portfolio and offers excellent reliability and precision for systems requiring data acquisition under harsh conditions.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in signal conversion, ensuring that subtle variations in the analog input are accurately captured.
  • Channels: It possesses 8 analog input channels, which allow for multiple signals to be processed simultaneously, making it ideal for multiplexed applications.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), the TLV1548QDBRG4Q1 can handle high-speed signals without compromising data integrity.
  • Interface: The device includes a serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Power Consumption: Low power consumption is a hallmark of this ADC, making it suitable for battery-powered or energy-sensitive applications.
  • Temperature Range: The TLV1548QDBRG4Q1 operates over an extended temperature range, ensuring performance in extreme environments typical of automotive and industrial settings.
  • Package: It is available in a DBRG package, which is compact and suitable for space-constrained applications.
  • Quality: As a Q1-grade product, this ADC meets the stringent quality standards required for automotive applications, including enhanced product change notification and guaranteed availability.

Applications

The TLV1548QDBRG4Q1 is versatile and can be used in a wide range of applications. It is particularly well-suited for automotive systems such as engine control units, transmission controllers, and sensor interfaces. In the industrial sector, it can be used for process control, instrumentation, and automation systems where accurate and reliable data acquisition is critical.

Summary

In summary, the TLV1548QDBRG4Q1 from Texas Instruments is a robust ADC solution designed to deliver high-quality digital conversion in demanding automotive and industrial environments. Its combination of precision, speed, and low power consumption, packaged in a Q1-grade product, makes it an excellent choice for engineers and designers looking for reliable data acquisition components.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess