EN
  • EN
  • DE

TLV1570IDWR

Part No TLV1570IDWR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100129-TLV1570IDWR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV1570IDWR CAD Model

Description

The TLV1570IDWR is a high-performance, 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of signal processing applications that require a high level of accuracy and speed. This ADC is part of the TLV157x family and is available in a wide-body SOIC package, making it suitable for a variety of digital signal processing (DSP) systems.

Key Features

  • Resolution: The TLV1570IDWR offers a resolution of 10 bits, providing a fine level of detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 1.25 MSPS (mega samples per second), this device is capable of converting analog inputs to digital outputs rapidly, making it ideal for high-speed applications.
  • Input Range: The ADC supports an input range that is compatible with various signal types, providing versatility in system design.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV1570IDWR maintains a balance between performance and power efficiency.
  • Interface: It features a parallel interface for easy connectivity with microcontrollers, DSPs, and other digital systems.
  • Digital Error Correction: The built-in digital error correction ensures high accuracy in data conversion, reducing the need for additional calibration.

Applications

The TLV1570IDWR is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Industrial control systems
  • Scientific instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The TLV1570IDWR is manufactured to the highest standards, ensuring consistent performance and durability. Engineers and designers can rely on this ADC for critical applications where precision and reliability are paramount.

Summary

In summary, the TLV1570IDWR from Texas Instruments is a robust, high-speed ADC that offers excellent performance for a variety of applications. Its combination of speed, accuracy, and low power consumption makes it an ideal choice for integrating into advanced electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess