EN
  • EN
  • DE

TLV1704AQPWRQ1

Part No TLV1704AQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Voltage - Input Offset (Max) 3.5mV
Current - Input Bias (Max) 0.015µA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 75µA
Propagation Delay (Max) 560ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number TLV1704
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900142-TLV1704AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV1704AQPWRQ1 CAD Model

Description

TLV1704AQPWRQ1 Automotive-Grade Comparator from Texas Instruments

The TLV1704AQPWRQ1 is a high-performance, quad-channel voltage comparator designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This device is part of Texas Instruments' commitment to providing reliable and robust solutions for environments where temperature fluctuations, voltage variations, and noise immunity are critical concerns.

Featuring a wide supply voltage range from 2.2 V to 36 V, the TLV1704AQPWRQ1 offers the flexibility to operate in a variety of circuits without compromising performance. This makes it an ideal choice for applications such as engine control units, battery management systems, and power supply monitoring, where precise voltage level detection is essential.

With its automotive qualification (AEC-Q100), the TLV1704AQPWRQ1 is engineered to withstand the harsh conditions typically found in vehicle electronics. Its extended temperature range of -40°C to +125°C ensures that the device functions reliably across all seasons and under various thermal stresses. This resilience is crucial for safety-critical systems where consistent operation is non-negotiable.

The comparator's quad-channel configuration allows for multiple comparisons within a single package, reducing the need for additional components and simplifying design complexity. Each channel has independent inputs and an open-drain output, providing designers with the versatility to configure the device for a wide range of applications.

Furthermore, the TLV1704AQPWRQ1 boasts a low input offset voltage and a fast propagation delay, ensuring accurate and timely response to voltage changes. This is particularly important in control systems where latency can affect the overall system performance.

For ease of integration, the TLV1704AQPWRQ1 is offered in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The device's power-on-reset feature ensures that the outputs are in a known state upon startup, adding to system stability and predictability.

In summary, the TLV1704AQPWRQ1 from Texas Instruments is a reliable and versatile solution for automotive and industrial voltage comparison applications. Its robust design, wide operating range, and precise performance make it an essential component for systems requiring high levels of accuracy and durability.

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6615 $51.2610
34+ $3.0043 $102.1462
52+ $2.9105 $151.3460
72+ $2.8166 $202.7952
92+ $2.7227 $250.4884
123+ $2.4410 $300.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess