The TLV2217-33PWLE from Texas Instruments is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output of 3.3V. This component is an ideal choice for a wide range of applications that require a stable and efficient power supply, particularly in the realm of portable and battery-powered devices.
Key Features
- Output Voltage: 3.3V with excellent regulation, ensuring consistent performance across various load conditions.
- Dropout Voltage: Low dropout performance, which enables the regulator to maintain output voltage even when the input-to-output differential is minimal, making it highly efficient for battery-powered applications.
- Current Capacity: Capable of supplying up to 500mA of output current, suitable for a wide range of electronic devices.
- Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
- Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the downstream circuitry from excessive current draw.
- Package Type: Available in a TO-247 package, which is known for its robustness and good thermal performance.
- Stability: Maintains stable operation with low equivalent series resistance (ESR) capacitors, allowing for the use of cost-effective ceramic capacitors.
Applications
The TLV2217-33PWLE is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Battery-Powered Devices
- Microcontroller Power Supply
- Peripheral Power Supplies
- Consumer Electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The TLV2217-33PWLE is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and consumer applications. With Texas Instruments' expertise in power management solutions, you can expect this voltage regulator to deliver consistent performance and longevity.